TE Connectivity Chassis Mount Resistors HSA50R22J

Description
220 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102180-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102180-ND
Chassis Mount Resistors A102180-ND
220 mOhms ±5% 50W Wirewound Chassis Mount Resistor

220 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSA50R22J - HSA50R22J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA50R22J
HSA50R22J
HSA50R22J HSA50R22J
HSA50R22J

HSA50R22J

Buy Now
Chassis Mount Resistors - HSA50R22J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50R22J
Chassis Mount Resistors HSA50R22J
RES CHAS MNT 0.22 OHM 5% 50W

RES CHAS MNT 0.22 OHM 5% 50W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 0.22 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 73T9221 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 0.22 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
73T9221
Through Hole Wirewound Resistor, Hs Series, 0.22 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 73T9221
Through Hole Wirewound Resistor, HS Series, 0.22 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 0.22 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102180-ND HSA50R22J HSA50R22J 73T9221
Product Name Chassis Mount Resistors HSA50R22J Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 0.22 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs ThroughHole
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C3A2R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details