150 mOhms ±5% 50W Wirewound Chassis Mount Resistor
TE Connectivity HSA50R15J
RES CHAS MNT 0.15 OHM 5% 50W
RESISTOR, R15, 50W, WIREWOUND; Resistance:0.15ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102446-ND | 7205164 | 7205164P | HSA50R15J | 16R5163 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, R15, 50W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |