TE Connectivity Chassis Mount Resistors HSA50R10J

Description
100 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102179-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102179-ND
Chassis Mount Resistors A102179-ND
100 mOhms ±5% 50W Wirewound Chassis Mount Resistor

100 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA50R10J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50R10J
Chassis Mount Resistors HSA50R10J
RES CHAS MNT 0.1 OHM 5% 50W

RES CHAS MNT 0.1 OHM 5% 50W

Supplier's Site Datasheet
Res, 0R1, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity - 20AH2595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity
20AH2595
Res, 0R1, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity 20AH2595
RES, 0R1, 50W, SOLDER, WIREWOUND; Resistance:0.1ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 0R1, 50W, SOLDER, WIREWOUND; Resistance:0.1ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102179-ND HSA50R10J 20AH2595
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 0R1, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details