TE Connectivity Chassis Mount Resistors HSA50R05J

Description
50 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102445-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102445-ND
Chassis Mount Resistors A102445-ND
50 mOhms ±5% 50W Wirewound Chassis Mount Resistor

50 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA50R05J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50R05J
Chassis Mount Resistors HSA50R05J
RES CHAS MNT 0.05 OHM 5% 50W

RES CHAS MNT 0.05 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 0R05, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R05, 50W, Solder; Resistance Cgs Te Connectivity
69AC5169
Res, Wirewound, 0R05, 50W, Solder; Resistance Cgs Te Connectivity 69AC5169
RES, WIREWOUND, 0R05, 50W, SOLDER; Resistance:0.05ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

RES, WIREWOUND, 0R05, 50W, SOLDER; Resistance:0.05ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102445-ND HSA50R05J 69AC5169
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R05, 50W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details