TE Connectivity Chassis Mount Resistors HSA50R02J

Description
TE Connectivity HSA50R02J
Request a Quote Datasheet
Description
TE Connectivity HSA50R02J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205158
Chassis Mount Resistors 7205158
TE Connectivity HSA50R02J

TE Connectivity HSA50R02J

Supplier's Site
Chassis Mount Resistors - 7205158P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205158P
Chassis Mount Resistors 7205158P
TE Connectivity HSA50R02J

TE Connectivity HSA50R02J

Supplier's Site
Chassis Mount Resistors - 1615515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1615515
Chassis Mount Resistors 1615515
TE Connectivity HSA50R02J

TE Connectivity HSA50R02J

Supplier's Site
Chassis Mount Resistors - A103860-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103860-ND
Chassis Mount Resistors A103860-ND
20 mOhms ±5% 50W Wirewound Chassis Mount Resistor

20 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA50R02J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50R02J
Chassis Mount Resistors HSA50R02J
RES CHAS MNT 0.02 OHM 5% 50W

RES CHAS MNT 0.02 OHM 5% 50W

Supplier's Site Datasheet
Resistor, Wirewound, 0R02, 5%, 50W; Resistance Cgs Te Connectivity - 43AC3188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0R02, 5%, 50W; Resistance Cgs Te Connectivity
43AC3188
Resistor, Wirewound, 0R02, 5%, 50W; Resistance Cgs Te Connectivity 43AC3188
RESISTOR, WIREWOUND, 0R02, 5%, 50W; Resistance:0.02ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0R02, 5%, 50W; Resistance:0.02ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205158 7205158P A103860-ND HSA50R02J 43AC3188
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 0R02, 5%, 50W; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details