TE Connectivity HSA50R01J HSA50R01J

Description
HSA50R01J
Request a Quote Datasheet
Description
HSA50R01J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSA50R01J - HSA50R01J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA50R01J
HSA50R01J
HSA50R01J HSA50R01J
HSA50R01J

HSA50R01J

Buy Now
Chassis Mount Resistors - A103859-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103859-ND
Chassis Mount Resistors A103859-ND
10 mOhms ±5% 50W Wirewound Chassis Mount Resistor

10 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA50R01J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50R01J
Chassis Mount Resistors HSA50R01J
RES CHAS MNT 0.01 OHM 5% 50W

RES CHAS MNT 0.01 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 0R01, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R01, 50W, Solder; Resistance Cgs Te Connectivity
69AC5162
Res, Wirewound, 0R01, 50W, Solder; Resistance Cgs Te Connectivity 69AC5162
RES, WIREWOUND, 0R01, 50W, SOLDER; Resistance:0.01ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

RES, WIREWOUND, 0R01, 50W, SOLDER; Resistance:0.01ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number HSA50R01J A103859-ND HSA50R01J 69AC5162
Product Name HSA50R01J Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R01, 50W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details