TE Connectivity Chassis Mount Resistors HSA508R2J

Description
8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102444-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102444-ND
Chassis Mount Resistors A102444-ND
8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205230
Chassis Mount Resistors 7205230
TE Connectivity HSA508R2J

TE Connectivity HSA508R2J

Supplier's Site
Chassis Mount Resistors - 7205230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205230P
Chassis Mount Resistors 7205230P
TE Connectivity HSA508R2J

TE Connectivity HSA508R2J

Supplier's Site
Chassis Mount Resistors - 1643081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643081
Chassis Mount Resistors 1643081
TE Connectivity HSA508R2J

TE Connectivity HSA508R2J

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1180576-HSA508R2J
Resistors - Chassis Mount Resistors 1180576-HSA508R2J
Win Source Part Number: 1180576-HSA508R2J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.669" (17.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 8.2 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) Alternative Parts (Cross-Reference): 8-1625984-6; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 816259846,A102444,8- 1625984-6,8-1625984- 6-ND Base Product Number: HSA50

Win Source Part Number: 1180576-HSA508R2J
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 8.2 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): 8-1625984-6;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 816259846,A102444,8-1625984-6,8-1625984-6-ND
Base Product Number: HSA50

Buy Now Datasheet
50W 1.25kV Resistor - 54-HSA508R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1.25kV Resistor
54-HSA508R2J
50W 1.25kV Resistor 54-HSA508R2J
Wirewound Resistor 8.2R 50W Chassis Mount 1.25kV Product overview: HSA508R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA508R2J can be used for catalog matching and distributor lookup.

Wirewound Resistor 8.2R 50W Chassis Mount 1.25kV Product overview: HSA508R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA508R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - HSA508R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA508R2J
Chassis Mount Resistors HSA508R2J
RES CHAS MNT 8.2 OHM 5% 50W

RES CHAS MNT 8.2 OHM 5% 50W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3066 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3066
Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3066
Through Hole Wirewound Resistor, HS Series, 8.2 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 8.2 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102444-ND 7205230 7205230P 1180576-HSA508R2J 54-HSA508R2J HSA508R2J 64T3066
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors 50W 1.25kV Resistor Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Tab Terminals Solder Lugs ThroughHole
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details