TE Connectivity Chassis Mount Resistors HSA507R5J

Description
7.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137169-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137169-ND
Chassis Mount Resistors A137169-ND
7.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

7.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 7R5, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity - 16R5275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity
16R5275
Res, 7R5, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity 16R5275
RES, 7R5, 5%, 50W, WIREWOUND; Resistance:7.5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

RES, 7R5, 5%, 50W, WIREWOUND; Resistance:7.5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVDC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA507R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA507R5J
Chassis Mount Resistors HSA507R5J
RES CHAS MNT 7.5 OHM 5% 50W

RES CHAS MNT 7.5 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137169-ND 16R5275 HSA507R5J
Product Name Chassis Mount Resistors Res, 7R5, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details