TE Connectivity Chassis Mount Resistors HSA5075RJ

Description
75 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103858-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103858-ND
Chassis Mount Resistors A103858-ND
75 Ohms ±5% 50W Wirewound Chassis Mount Resistor

75 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Chassis Mount Resistors - HSA5075RJ
793800-HSA5075RJ
Chassis Mount Resistors - HSA5075RJ 793800-HSA5075RJ
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 793800-HSA5075RJ Series: HS, CGS Packaging: Bulk Operating Temperature Range: -55°C ~ 200°C Package: Axial, Box Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Resistance (Ohms): 75 Composition: Wirewound Family Name: HS Coating, Housing Type: Aluminum Categories: Resistors Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) Height - Seated (Maximum): 0.669" (17.00mm) Alternative Parts (Cross-Reference): WH50-75RJI; WH50T-75RJI; RH05075R00JE02 ; NH05075R00JE02; Introduction Date: March 17, 2008 Country of Origin: Czech Republic, India Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 793800-HSA5075RJ
Series: HS, CGS
Packaging: Bulk
Operating Temperature Range: -55°C ~ 200°C
Package: Axial, Box
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Resistance (Ohms): 75
Composition: Wirewound
Family Name: HS
Coating, Housing Type: Aluminum
Categories: Resistors
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Height - Seated (Maximum): 0.669" (17.00mm)
Alternative Parts (Cross-Reference): WH50-75RJI; WH50T-75RJI; RH05075R00JE02 ; NH05075R00JE02;
Introduction Date: March 17, 2008
Country of Origin: Czech Republic, India
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
20W 75ohm Resistor - 54-HSA5075RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W 75ohm Resistor
54-HSA5075RJ
20W 75ohm Resistor 54-HSA5075RJ
RESISTOR, WIRE WOUND, 20W, 5%, 50ppm, 75ohm, CHASSIS MOUNT Product overview: HSA5075RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5075RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 20W, 5%, 50ppm, 75ohm, CHASSIS MOUNT Product overview: HSA5075RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 75ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 75ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5075RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 75R, 5%, 50W; Resistance Cgs Te Connectivity - 43AC3204 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 75R, 5%, 50W; Resistance Cgs Te Connectivity
43AC3204
Resistor, Wirewound, 75R, 5%, 50W; Resistance Cgs Te Connectivity 43AC3204
RESISTOR, WIREWOUND, 75R, 5%, 50W; Resistance:75ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 75R, 5%, 50W; Resistance:75ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA5075RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5075RJ
Chassis Mount Resistors HSA5075RJ
RES CHAS MNT 75 OHM 5% 50W

RES CHAS MNT 75 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103858-ND 793800-HSA5075RJ 54-HSA5075RJ 43AC3204 HSA5075RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors - HSA5075RJ 20W 75ohm Resistor Resistor, Wirewound, 75R, 5%, 50W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Axial, Box Tab Terminals Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details