6 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 6 OHM 5% 50W
RES, 6R, 5%, 50W, WIREWOUND; Resistance:6ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVDC; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137168-ND | HSA506R0J | 16R5269 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 6R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 6 ohms | 6 ohms | 6 ohms |