TE Connectivity Chassis Mount Resistors HSA506K8J

Description
6.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138884-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138884-ND
Chassis Mount Resistors A138884-ND
6.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor

6.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA506K8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA506K8J-ND
Chassis Mount Resistors 1111-HSA506K8J-ND
HSA50 6K8 5%

HSA50 6K8 5%

Buy Now Datasheet
Chassis Mount Resistors - HSA506K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA506K8J
Chassis Mount Resistors HSA506K8J
RES CHAS MNT 6.8K OHM 5% 50W

RES CHAS MNT 6.8K OHM 5% 50W

Supplier's Site Datasheet
Res, 6K8, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity - 01AH2240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity
01AH2240
Res, 6K8, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity 01AH2240
RES, 6K8, 50W, SOLDER, WIREWOUND; Resistance:6.8kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 6K8, 50W, SOLDER, WIREWOUND; Resistance:6.8kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138884-ND HSA506K8J 01AH2240
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 6K8, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details