5.1 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 5.1 OHM 5% 50W
| DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138883-ND | 1111-HSA505R1J-ND | HSA505R1J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs |
| Resistance Range | 5.1 ohms | 5.1 ohms |