TE Connectivity Chassis Mount Resistors HSA505R0J

Description
5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103857-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103857-ND
Chassis Mount Resistors A103857-ND
5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA505R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA505R0J
Chassis Mount Resistors HSA505R0J
RES CHAS MNT 5 OHM 5% 50W

RES CHAS MNT 5 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 5R, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5R, 50W, Solder; Resistance Cgs Te Connectivity
69AC5084
Res, Wirewound, 5R, 50W, Solder; Resistance Cgs Te Connectivity 69AC5084
RES, WIREWOUND, 5R, 50W, SOLDER; Resistance:5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:51mm RoHS Compliant: Yes

RES, WIREWOUND, 5R, 50W, SOLDER; Resistance:5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103857-ND HSA505R0J 69AC5084
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 5R, 50W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details