TE Connectivity Chassis Mount Resistors HSA505K6J

Description
5.6 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.6 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102174-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102174-ND
Chassis Mount Resistors A102174-ND
5.6 kOhms ±5% 50W Wirewound Chassis Mount Resistor

5.6 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSA505K6J - HSA505K6J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA505K6J
HSA505K6J
HSA505K6J HSA505K6J
HSA505K6J

HSA505K6J

Buy Now
Resistor, 5K6, 5%, 50W, Axial; Resistance Cgs Te Connectivity - 16R5254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K6, 5%, 50W, Axial; Resistance Cgs Te Connectivity
16R5254
Resistor, 5K6, 5%, 50W, Axial; Resistance Cgs Te Connectivity 16R5254
RESISTOR, 5K6, 5%, 50W, AXIAL; Resistance:5.6kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:30ppm/°C ; Resistor Type:High PowerRoHS Compliant: Yes

RESISTOR, 5K6, 5%, 50W, AXIAL; Resistance:5.6kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:30ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA505K6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA505K6J
Chassis Mount Resistors HSA505K6J
RES CHAS MNT 5.6K OHM 5% 50W

RES CHAS MNT 5.6K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102174-ND HSA505K6J 16R5254 HSA505K6J
Product Name Chassis Mount Resistors HSA505K6J Resistor, 5K6, 5%, 50W, Axial; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details