56 Ohms ±5% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS-CHASSIS MOUN
TE Connectivity HSA5056RJ
RES, WIREWOUND, 56R, 5%, 1.25KV, SOLDER; Resistance:56ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
RES CHAS MNT 56 OHM 5% 50W
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102173-ND | 1111-HSA5056RJ-ND | 7205265 | 7205265P | 64T3063 | HSA5056RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 56R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms |