Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
TE Connectivity HSA5050RJ
50 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 50 OHM 5% 50W
RES, WIREWOUND, 50R, 50W, SOLDER; Resistance:50ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 50R, 5%, 50W; Resistance:50ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205261P | 1643076 | A102441-ND | HSA5050RJ | 69AC5085 | 43AC3202 | |
| Product Name | Connectors,Interconnects | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 50R, 50W, Solder; Resistance Cgs Te Connectivity | Resistor, Wirewound, 50R, 5%, 50W; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 45000 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | |
| Tolerance | 20 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Power Rating | 30 watts | 50 watts | 50 watts | 50 watts | 50 watts | 50 watts | |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs |