TE Connectivity Chassis Mount Resistors HSA5050KJ

Description
50 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103856-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103856-ND
Chassis Mount Resistors A103856-ND
50 kOhms ±5% 50W Wirewound Chassis Mount Resistor

50 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205350
Chassis Mount Resistors 7205350
TE Connectivity HSA5050KJ

TE Connectivity HSA5050KJ

Supplier's Site
Chassis Mount Resistors - 7205350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205350P
Chassis Mount Resistors 7205350P
TE Connectivity HSA5050KJ

TE Connectivity HSA5050KJ

Supplier's Site
Chassis Mount Resistors - 1643075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643075
Chassis Mount Resistors 1643075
TE Connectivity HSA5050KJ

TE Connectivity HSA5050KJ

Supplier's Site
50W 1.25kV Resistor - 54-HSA5050KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1.25kV Resistor
54-HSA5050KJ
50W 1.25kV Resistor 54-HSA5050KJ
50W 50kR Wirewound Power Resistor, 1.25kV, 5% Tol, Chassis Mount Product overview: HSA5050KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5050KJ can be used for catalog matching and distributor lookup.

50W 50kR Wirewound Power Resistor, 1.25kV, 5% Tol, Chassis Mount Product overview: HSA5050KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5050KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1042218-HSA5050KJ
Resistors - Chassis Mount Resistors 1042218-HSA5050KJ
Win Source Part Number: 1042218-HSA5050KJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.669" (17.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 50 kOhms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) Alternative Parts (Cross-Reference): 1754122; THS5050KJ; HSA5047KJ; THS5047KJ; 3059Y-1-503LF; 3059P-1-503LF; GW10J50K0E; GW13J50K0E6-1625984- 5; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: A103856,6-1625984-5, 616259845

Win Source Part Number: 1042218-HSA5050KJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 50 kOhms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
Alternative Parts (Cross-Reference): 1754122; THS5050KJ; HSA5047KJ; THS5047KJ; 3059Y-1-503LF; 3059P-1-503LF; GW10J50K0E; GW13J50K0E6-1625984-5;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: A103856,6-1625984-5,616259845

Buy Now Datasheet
Resistor, Wirewound, 50K, 5%, 50W; Resistance Cgs Te Connectivity - 43AC3201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 50K, 5%, 50W; Resistance Cgs Te Connectivity
43AC3201
Resistor, Wirewound, 50K, 5%, 50W; Resistance Cgs Te Connectivity 43AC3201
RESISTOR, WIREWOUND, 50K, 5%, 50W; Resistance:50kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 50K, 5%, 50W; Resistance:50kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 50K, 50W, Wirewound; Resistance Cgs Te Connectivity - 16R5260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50K, 50W, Wirewound; Resistance Cgs Te Connectivity
16R5260
Resistor, 50K, 50W, Wirewound; Resistance Cgs Te Connectivity 16R5260
RESISTOR, 50K, 50W, WIREWOUND; Resistance:50kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 50K, 50W, WIREWOUND; Resistance:50kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5050KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5050KJ
Chassis Mount Resistors HSA5050KJ
RES CHAS MNT 50K OHM 5% 50W

RES CHAS MNT 50K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A103856-ND 7205350 7205350P 54-HSA5050KJ 1042218-HSA5050KJ 43AC3201 16R5260 HSA5050KJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 50W 1.25kV Resistor Resistors - Chassis Mount Resistors Resistor, Wirewound, 50K, 5%, 50W; Resistance Cgs Te Connectivity Resistor, 50K, 50W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Tab Terminals Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details