TE Connectivity Chassis Mount Resistors HSA504R7J

Description
TE Connectivity HSA504R7J
Request a Quote Datasheet
Description
TE Connectivity HSA504R7J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205215
Chassis Mount Resistors 7205215
TE Connectivity HSA504R7J

TE Connectivity HSA504R7J

Supplier's Site
Chassis Mount Resistors - 7205215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205215P
Chassis Mount Resistors 7205215P
TE Connectivity HSA504R7J

TE Connectivity HSA504R7J

Supplier's Site
Chassis Mount Resistors - 1643074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643074
Chassis Mount Resistors 1643074
TE Connectivity HSA504R7J

TE Connectivity HSA504R7J

Supplier's Site
Chassis Mount Resistors - A102171-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102171-ND
Chassis Mount Resistors A102171-ND
4.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA504R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA504R7J
Chassis Mount Resistors HSA504R7J
RES CHAS MNT 4.7 OHM 5% 50W

RES CHAS MNT 4.7 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 4R7, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity - 64T3059 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
64T3059
Res, Wirewound, 4R7, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity 64T3059
RES, WIREWOUND, 4R7, 5%, 1.25KV, SOLDER; Resistance:4.7ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 5%, 1.25KV, SOLDER; Resistance:4.7ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205215 7205215P A102171-ND HSA504R7J 64T3059
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 4R7, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details