TE Connectivity HSA5047KJ
47 kOhms ±5% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS-CHASSIS MOUN
RES CHAS MNT 47K OHM 5% 50W
RESISTOR, WIREWOUND, 47K, 5%, 50W; Resistance:47kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205356 | 7205356P | A103855-ND | HSA5047KJ | 43AC3199 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Wirewound, 47K, 5%, 50W; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 47000 ohms | 47000 ohms |