TE Connectivity Chassis Mount Resistors HSA5043RJ

Description
43 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
43 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138880-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138880-ND
Chassis Mount Resistors A138880-ND
43 Ohms ±5% 50W Wirewound Chassis Mount Resistor

43 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA5043RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA5043RJ-ND
Chassis Mount Resistors 1111-HSA5043RJ-ND
HSA50 43R 5%

HSA50 43R 5%

Buy Now Datasheet
Res, 43R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity - 18R4026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity
18R4026
Res, 43R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity 18R4026
RES, 43R, 5%, 50W, WIREWOUND; Resistance:43ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

RES, 43R, 5%, 50W, WIREWOUND; Resistance:43ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA5043RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5043RJ
Chassis Mount Resistors HSA5043RJ
RES CHAS MNT 43 OHM 5% 50W

RES CHAS MNT 43 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A138880-ND 1111-HSA5043RJ-ND 18R4026 HSA5043RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 43R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details