TE Connectivity Chassis Mount Resistors HSA503R3J

Description
Aluminium housed resistor 50W 3R3 5%
Request a Quote Datasheet
Description
Aluminium housed resistor 50W 3R3 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205218
Chassis Mount Resistors 7205218
Aluminium housed resistor 50W 3R3 5%

Aluminium housed resistor 50W 3R3 5%

Supplier's Site
Chassis Mount Resistors - 7205218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205218P
Chassis Mount Resistors 7205218P
Aluminium housed resistor 50W 3R3 5%

Aluminium housed resistor 50W 3R3 5%

Supplier's Site
Chassis Mount Resistors - 1643070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643070
Chassis Mount Resistors 1643070
Aluminium housed resistor 50W 3R3 5%

Aluminium housed resistor 50W 3R3 5%

Supplier's Site
HSA50 3R3 5% - HSA503R3J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA50 3R3 5%
HSA503R3J
HSA50 3R3 5% HSA503R3J
HSA50 3R3 5%

HSA50 3R3 5%

Buy Now
Chassis Mount Resistors - A102167-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102167-ND
Chassis Mount Resistors A102167-ND
3.3 Ohms ±5% 50W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 3R3, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity - 64T3053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R3, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
64T3053
Res, Wirewound, 3R3, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity 64T3053
RES, WIREWOUND, 3R3, 5%, 1.25KV, SOLDER; Resistance:3.3ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 3R3, 5%, 1.25KV, SOLDER; Resistance:3.3ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, 3R3, 50W, Wirewound; Resistance Cgs Te Connectivity - 16R5230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R3, 50W, Wirewound; Resistance Cgs Te Connectivity
16R5230
Resistor, 3R3, 50W, Wirewound; Resistance Cgs Te Connectivity 16R5230
RESISTOR, 3R3, 50W, WIREWOUND; Resistance:3.3ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 3R3, 50W, WIREWOUND; Resistance:3.3ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA503R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA503R3J
Chassis Mount Resistors HSA503R3J
RES CHAS MNT 3.3 OHM 5% 50W

RES CHAS MNT 3.3 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205218 7205218P HSA503R3J A102167-ND 64T3053 HSA503R3J
Product Name Chassis Mount Resistors Chassis Mount Resistors HSA50 3R3 5% Chassis Mount Resistors Res, Wirewound, 3R3, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details