TE Connectivity Chassis Mount Resistors HSA5039RJ

Description
39 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131876-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131876-ND
Chassis Mount Resistors A131876-ND
39 Ohms ±5% 50W Wirewound Chassis Mount Resistor

39 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA5039RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA5039RJ-ND
Chassis Mount Resistors 1111-HSA5039RJ-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
Res, Wirewound, 39R, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 39R, 50W, Solder; Resistance Cgs Te Connectivity
69AC5133
Res, Wirewound, 39R, 50W, Solder; Resistance Cgs Te Connectivity 69AC5133
RES, WIREWOUND, 39R, 50W, SOLDER; Resistance:39ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:51mm RoHS Compliant: Yes

RES, WIREWOUND, 39R, 50W, SOLDER; Resistance:39ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5039RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5039RJ
Chassis Mount Resistors HSA5039RJ
RES CHAS MNT 39 OHM 5% 50W

RES CHAS MNT 39 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A131876-ND 1111-HSA5039RJ-ND 69AC5133 HSA5039RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 39R, 50W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details