TE Connectivity Chassis Mount Resistors HSA5033R2F

Description
33.2 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33.2 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138878-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138878-ND
Chassis Mount Resistors A138878-ND
33.2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA5033R2F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5033R2F
Chassis Mount Resistors HSA5033R2F
RES CHAS MNT 33.2 OHM 1% 50W

RES CHAS MNT 33.2 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number A138878-ND HSA5033R2F
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers