TE Connectivity Chassis Mount Resistors HSA5033KJ

Description
33 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102440-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102440-ND
Chassis Mount Resistors A102440-ND
33 kOhms ±5% 50W Wirewound Chassis Mount Resistor

33 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA5033KJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA5033KJ-ND
Chassis Mount Resistors 1111-HSA5033KJ-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
Chassis Mount Resistors - 7205353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205353
Chassis Mount Resistors 7205353
TE Connectivity HSA5033KJ

TE Connectivity HSA5033KJ

Supplier's Site
Chassis Mount Resistors - 7205353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205353P
Chassis Mount Resistors 7205353P
TE Connectivity HSA5033KJ

TE Connectivity HSA5033KJ

Supplier's Site
Chassis Mount Resistors - 1615112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1615112
Chassis Mount Resistors 1615112
TE Connectivity HSA5033KJ

TE Connectivity HSA5033KJ

Supplier's Site
Res, Wirewound, 33K, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 33K, 50W, Solder; Resistance Cgs Te Connectivity
69AC5086
Res, Wirewound, 33K, 50W, Solder; Resistance Cgs Te Connectivity 69AC5086
RES, WIREWOUND, 33K, 50W, SOLDER; Resistance:33kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 33K, 50W, SOLDER; Resistance:33kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 33K, 5%, 50W; Resistance Cgs Te Connectivity - 43AC3197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 33K, 5%, 50W; Resistance Cgs Te Connectivity
43AC3197
Resistor, Wirewound, 33K, 5%, 50W; Resistance Cgs Te Connectivity 43AC3197
RESISTOR, WIREWOUND, 33K, 5%, 50W; Resistance:33kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 33K, 5%, 50W; Resistance:33kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5033KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5033KJ
Chassis Mount Resistors HSA5033KJ
RES CHAS MNT 33K OHM 5% 50W

RES CHAS MNT 33K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102440-ND 7205353 7205353P 69AC5086 43AC3197 HSA5033KJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 33K, 50W, Solder; Resistance Cgs Te Connectivity Resistor, Wirewound, 33K, 5%, 50W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers