TE Connectivity Chassis Mount Resistors HSA50330RJ

Description
330 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102439-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102439-ND
Chassis Mount Resistors A102439-ND
330 Ohms ±5% 50W Wirewound Chassis Mount Resistor

330 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA50330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50330RJ
Chassis Mount Resistors HSA50330RJ
RES CHAS MNT 330 OHM 5% 50W

RES CHAS MNT 330 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 330R, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 330R, 50W, Solder; Resistance Cgs Te Connectivity
69AC5126
Res, Wirewound, 330R, 50W, Solder; Resistance Cgs Te Connectivity 69AC5126
RES, WIREWOUND, 330R, 50W, SOLDER; Resistance:330ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:51mmRoHS Compliant: Yes

RES, WIREWOUND, 330R, 50W, SOLDER; Resistance:330ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:51mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102439-ND HSA50330RJ 69AC5126
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 330R, 50W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details