TE Connectivity Chassis Mount Resistors HSA502R0J

Description
TE Connectivity HSA502R0J
Request a Quote Datasheet
Description
TE Connectivity HSA502R0J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205202
Chassis Mount Resistors 7205202
TE Connectivity HSA502R0J

TE Connectivity HSA502R0J

Supplier's Site
Chassis Mount Resistors - 7205202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205202P
Chassis Mount Resistors 7205202P
TE Connectivity HSA502R0J

TE Connectivity HSA502R0J

Supplier's Site
Chassis Mount Resistors - 1614750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1614750
Chassis Mount Resistors 1614750
TE Connectivity HSA502R0J

TE Connectivity HSA502R0J

Supplier's Site
Chassis Mount Resistors - A102437-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102437-ND
Chassis Mount Resistors A102437-ND
2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA502R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA502R0J
Chassis Mount Resistors HSA502R0J
RES CHAS MNT 2 OHM 5% 50W

RES CHAS MNT 2 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 2R, 5%, Chassis; Resistance Cgs Te Connectivity - 42Y1952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R, 5%, Chassis; Resistance Cgs Te Connectivity
42Y1952
Res, Wirewound, 2R, 5%, Chassis; Resistance Cgs Te Connectivity 42Y1952
RES, WIREWOUND, 2R, 5%, CHASSIS; Resistance:2ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 2R, 5%, CHASSIS; Resistance:2ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, 2R, 50W, Wirewound; Resistance Cgs Te Connectivity - 46AK9403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2R, 50W, Wirewound; Resistance Cgs Te Connectivity
46AK9403
Resistor, 2R, 50W, Wirewound; Resistance Cgs Te Connectivity 46AK9403
RESISTOR, 2R, 50W, WIREWOUND; Resistance:2ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 2R, 50W, WIREWOUND; Resistance:2ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205202 7205202P A102437-ND HSA502R0J 42Y1952
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 2R, 5%, Chassis; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details