Aluminium housed resistor 50W 27R 5%
Aluminium housed resistor 50W 27R 5%
27 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 27R, 50W, SOLDER; Resistance:27ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
RES, WIREWOUND, 27R, 5%, 1.25KV, SOLDER; Resistance:27ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
RES CHAS MNT 27 OHM 5% 50W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205252P | 1615110 | A102162-ND | 69AC5107 | HSA5027RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 27R, 50W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |