TE Connectivity Hsa50 27R 1% Cgs - Te Connectivity HSA5027RF

Description
HSA50 27R 1%
Datasheet
Description
HSA50 27R 1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hsa50 27R 1% Cgs - Te Connectivity - 95X3221 - Newark, An Avnet Company
Chicago, IL, United States
Hsa50 27R 1% Cgs - Te Connectivity
95X3221
Hsa50 27R 1% Cgs - Te Connectivity 95X3221
HSA50 27R 1%

HSA50 27R 1%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X3221
Product Name Hsa50 27R 1% Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details