TE Connectivity Chassis Mount Resistors HSA50270RJ

Description
270 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
270 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131875-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131875-ND
Chassis Mount Resistors A131875-ND
270 Ohms ±5% 50W Wirewound Chassis Mount Resistor

270 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Wirewound, 270R, 5%, 50W; Resistance Cgs Te Connectivity - 43AC3195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 270R, 5%, 50W; Resistance Cgs Te Connectivity
43AC3195
Resistor, Wirewound, 270R, 5%, 50W; Resistance Cgs Te Connectivity 43AC3195
RESISTOR, WIREWOUND, 270R, 5%, 50W; Resistance:270ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 270R, 5%, 50W; Resistance:270ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA50270RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50270RJ
Chassis Mount Resistors HSA50270RJ
RES CHAS MNT 270 OHM 5% 50W

RES CHAS MNT 270 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A131875-ND 43AC3195 HSA50270RJ
Product Name Chassis Mount Resistors Resistor, Wirewound, 270R, 5%, 50W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details