25 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES, 25R, 5%, 50W, WIREWOUND; Resistance:25ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound
RES CHAS MNT 25 OHM 5% 50W
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137157-ND | 1111-HSA5025RJ-ND | 16R5223 | HSA5025RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 25R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs | |
| Resistance Range | 25 ohms | 25 ohms | 25 ohms |