TE Connectivity Chassis Mount Resistors HSA5022RJ

Description
22 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102161-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102161-ND
Chassis Mount Resistors A102161-ND
22 Ohms ±5% 50W Wirewound Chassis Mount Resistor

22 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205243
Chassis Mount Resistors 7205243
TE Connectivity HSA5022RJ

TE Connectivity HSA5022RJ

Supplier's Site
Chassis Mount Resistors - 7205243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205243P
Chassis Mount Resistors 7205243P
TE Connectivity HSA5022RJ

TE Connectivity HSA5022RJ

Supplier's Site
Chassis Mount Resistors - 1643065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643065
Chassis Mount Resistors 1643065
TE Connectivity HSA5022RJ

TE Connectivity HSA5022RJ

Supplier's Site
Res, Wirewound, 22R, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5106 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 22R, 50W, Solder; Resistance Cgs Te Connectivity
69AC5106
Res, Wirewound, 22R, 50W, Solder; Resistance Cgs Te Connectivity 69AC5106
RES, WIREWOUND, 22R, 50W, SOLDER; Resistance:22ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:51mm RoHS Compliant: Yes

RES, WIREWOUND, 22R, 50W, SOLDER; Resistance:22ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5022RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5022RJ
Chassis Mount Resistors HSA5022RJ
RES CHAS MNT 22 OHM 5% 50W

RES CHAS MNT 22 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102161-ND 7205243 7205243P 69AC5106 HSA5022RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 22R, 50W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details