TE Connectivity Chassis Mount Resistors HSA5022KJ

Description
22 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102187-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102187-ND
Chassis Mount Resistors A102187-ND
22 kOhms ±5% 50W Wirewound Chassis Mount Resistor

22 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Hs Series, 22 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3049 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 22 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3049
Through Hole Wirewound Resistor, Hs Series, 22 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3049
Through Hole Wirewound Resistor, HS Series, 22 kohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 22 kohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5022KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5022KJ
Chassis Mount Resistors HSA5022KJ
RES CHAS MNT 22K OHM 5% 50W

RES CHAS MNT 22K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102187-ND 64T3049 HSA5022KJ
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 22 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box ThroughHole Solder Lugs
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 3-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers