200 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES, 200R, 50W, SOLDER, WIREWOUND; Resistance:200ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
RES CHAS MNT 200 OHM 5% 50W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A127577-ND | 01AH2215 | HSA50200RJ |
| Product Name | Chassis Mount Resistors | Res, 200R, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |