1.8 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.8 OHM 5% 50W
RES, WIREWOUND, 1R8, 50W, SOLDER; Resistance:1.8ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
RESISTOR, WIREWOUND, 1R8, 5%, 50W; Resistance:1.8ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102436-ND | HSA501R8J | 69AC5074 | 43AC3191 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 1R8, 50W, Solder; Resistance Cgs Te Connectivity | Resistor, Wirewound, 1R8, 5%, 50W; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms | 1.8 ohms |