TE Connectivity Chassis Mount Resistors HSA501R8F

Description
1.8 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 Ohms ±1% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137154-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137154-ND
Chassis Mount Resistors A137154-ND
1.8 Ohms ±1% 50W Wirewound Chassis Mount Resistor

1.8 Ohms ±1% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1R8, 1%, 50W, Wirewound; Resistance Cgs Te Connectivity - 95X3219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 1%, 50W, Wirewound; Resistance Cgs Te Connectivity
95X3219
Res, 1R8, 1%, 50W, Wirewound; Resistance Cgs Te Connectivity 95X3219
RES, 1R8, 1%, 50W, WIREWOUND; Resistance:1.8ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

RES, 1R8, 1%, 50W, WIREWOUND; Resistance:1.8ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA501R8F - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA501R8F
Chassis Mount Resistors HSA501R8F
RES CHAS MNT 1.8 OHM 1% 50W

RES CHAS MNT 1.8 OHM 1% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137154-ND 95X3219 HSA501R8F
Product Name Chassis Mount Resistors Res, 1R8, 1%, 50W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details