TE Connectivity Chassis Mount Resistors HSA501R5J

Description
1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102435-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102435-ND
Chassis Mount Resistors A102435-ND
1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205198
Chassis Mount Resistors 7205198
Aluminium housed resistor 50W 1R5 5%

Aluminium housed resistor 50W 1R5 5%

Supplier's Site
Chassis Mount Resistors - 7205198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205198P
Chassis Mount Resistors 7205198P
Aluminium housed resistor 50W 1R5 5%

Aluminium housed resistor 50W 1R5 5%

Supplier's Site
Chassis Mount Resistors - 1615517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1615517
Chassis Mount Resistors 1615517
Aluminium housed resistor 50W 1R5 5%

Aluminium housed resistor 50W 1R5 5%

Supplier's Site
Chassis Mount Resistors - HSA501R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA501R5J
Chassis Mount Resistors HSA501R5J
RES CHAS MNT 1.5 OHM 5% 50W

RES CHAS MNT 1.5 OHM 5% 50W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 1.5 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3037 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 1.5 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3037
Through Hole Wirewound Resistor, Hs Series, 1.5 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3037
Through Hole Wirewound Resistor, HS Series, 1.5 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 1.5 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102435-ND 7205198 7205198P HSA501R5J 64T3037
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 1.5 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs ThroughHole
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers