TE Connectivity Hsa50 1R2 5% Cgs - Te Connectivity HSA501R2J

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Hsa50 1R2 5% Cgs - Te Connectivity - 74AC9879 - Newark, An Avnet Company
Chicago, IL, United States
Hsa50 1R2 5% Cgs - Te Connectivity
74AC9879
Hsa50 1R2 5% Cgs - Te Connectivity 74AC9879
HSA50 1R2 5%

HSA50 1R2 5%

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSA501R2J 74AC9879
Product Name Hsa50 1R2 5% Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details