TE Connectivity HSA501R0J
1 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 1R, 5%, 1.25KV, SOLDER; Resistance:1ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RES CHAS MNT 1 OHM 5% 50W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205186 | 7205186P | A102158-ND | 64T3035 | HSA501R0J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 1R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms |