1 Ohms ±1% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 1 OHM 1% 50W
RES, 1R, 1%, 50W, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kVDC; Resistor Technology:Wirewound
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138874-ND | 1111-HSA501R0F-ND | HSA501R0F | 16R5178 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, 1R, 1%, 50W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | Power Applications | |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |