TE Connectivity Chassis Mount Resistors HSA501K8J

Description
1.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137153-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137153-ND
Chassis Mount Resistors A137153-ND
1.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor

1.8 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA501K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA501K8J
Chassis Mount Resistors HSA501K8J
RES CHAS MNT 1.8K OHM 5% 50W

RES CHAS MNT 1.8K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number A137153-ND HSA501K8J
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details