TE Connectivity Chassis Mount Resistors HSA501K0J

Description
1 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102186-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102186-ND
Chassis Mount Resistors A102186-ND
1 kOhms ±5% 50W Wirewound Chassis Mount Resistor

1 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 1K, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 50W, Solder; Resistance Cgs Te Connectivity
69AC5016
Res, Wirewound, 1K, 50W, Solder; Resistance Cgs Te Connectivity 69AC5016
RES, WIREWOUND, 1K, 50W, SOLDER; Resistance:1kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:51mm RoHS Compliant: Yes

RES, WIREWOUND, 1K, 50W, SOLDER; Resistance:1kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 1 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3033 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 1 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3033
Through Hole Wirewound Resistor, Hs Series, 1 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3033
Through Hole Wirewound Resistor, HS Series, 1 kohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 1 kohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA501K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA501K0J
Chassis Mount Resistors HSA501K0J
RES CHAS MNT 1K OHM 5% 50W

RES CHAS MNT 1K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102186-ND 69AC5016 64T3033 HSA501K0J
Product Name Chassis Mount Resistors Res, Wirewound, 1K, 50W, Solder; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Hs Series, 1 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box ThroughHole Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details