Wirewound Resistors HSA50 18R 5% Product overview: HSA5018RJJIT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5018RJJIT can be used for catalog matching and distributor lookup.
18 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 18 OHM 5% 50W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 54-HSA5018RJJIT | A137152-ND | HSA5018RJJIT |
| Product Name | Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 1250 volts | ||
| Operating AC Voltage | 1250 volts | ||
| Standards and Certifications | RoHS |