TE Connectivity Chassis Mount Resistors HSA5018RJ

Description
TE Connectivity HSA5018RJ
Request a Quote
Description
TE Connectivity HSA5018RJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 18R, 50W, Solder, Wirewound is part of the HS Series by TE Connectivity, designed for high reliability and stability in various applications. This resistor has a resistance value of 18 ohms and a power rating of 50 watts, making it suitable for tasks requiring moderate power dissipation. It features a voltage rating of 1.25 kV and a resistance tolerance of ±5%. The wirewound construction ensures durability and performance consistency. The resistor is RoHS compliant, indicating it meets environmental standards. It is equipped with solder lug terminals for easy integration into circuits. This product is ideal for applications such as braking, balancing, and capacitor charging.

Datasheet Summary
Powered by GS/AI

The Res, 18R, 50W, Solder, Wirewound is part of the HS Series by TE Connectivity, designed for high reliability and stability in various applications. This resistor has a resistance value of 18 ohms and a power rating of 50 watts, making it suitable for tasks requiring moderate power dissipation. It features a voltage rating of 1.25 kV and a resistance tolerance of ±5%. The wirewound construction ensures durability and performance consistency. The resistor is RoHS compliant, indicating it meets environmental standards. It is equipped with solder lug terminals for easy integration into circuits. This product is ideal for applications such as braking, balancing, and capacitor charging.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205249P
Chassis Mount Resistors 7205249P
TE Connectivity HSA5018RJ

TE Connectivity HSA5018RJ

Supplier's Site
Chassis Mount Resistors - 1643060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643060
Chassis Mount Resistors 1643060
TE Connectivity HSA5018RJ

TE Connectivity HSA5018RJ

Supplier's Site
Chassis Mount Resistors - A102434-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102434-ND
Chassis Mount Resistors A102434-ND
18 Ohms ±5% 50W Wirewound Chassis Mount Resistor

18 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA5018RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA5018RJ-ND
Chassis Mount Resistors 1111-HSA5018RJ-ND
WIREWOUND RESISTORS - CHASSIS MO

WIREWOUND RESISTORS - CHASSIS MO

Buy Now Datasheet
Chassis Mount Resistors - HSA5018RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5018RJ
Chassis Mount Resistors HSA5018RJ
RES CHAS MNT 18 OHM 5% 50W

RES CHAS MNT 18 OHM 5% 50W

Supplier's Site Datasheet
Res, 18R, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity - 20AH2596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity
20AH2596
Res, 18R, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity 20AH2596
RES, 18R, 50W, SOLDER, WIREWOUND; Resistance:18ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 18R, 50W, SOLDER, WIREWOUND; Resistance:18ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205249P 1643060 A102434-ND 1111-HSA5018RJ-ND HSA5018RJ 20AH2596
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, 18R, 50W, Solder, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Aluminium housed Axial, Box Axial, Box Solder Lugs
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts 50 watts 50 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details