50W 15R Wirewound Resistor, 5% Tol, 1.25kV, Chassis Mount Product overview: HSA5015RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5015RJ can be used for catalog matching and distributor lookup.
15 Ohms ±5% 50W Wirewound Chassis Mount Resistor
TE Connectivity HSA5015RJ
Win Source Part Number: 985028-HSA5015RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 15 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1-1625984-1-ND,1-162
Base Product Number: HSA50
RES CHAS MNT 15 OHM 5% 50W
RES, WIREWOUND, 15R, 5%, 1.25KV, SOLDER; Resistance:15ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
RESISTOR, 15R, 50W, WIREWOUND; Resistance:15ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-HSA5015RJ | A102432-ND | 7205246 | 7205246P | 985028-HSA5015RJ | HSA5015RJ | 64T3042 |
| Product Name | 50W 1.25kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistors - Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 15R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | 15 ohms | 15 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 1250 volts | 1250 volts | |||||
| Operating AC Voltage | 1250 volts | 1250 volts |