TE Connectivity HSA50150RJ HSA50150RJ

Description
HSA50150RJ
Request a Quote Datasheet
Description
HSA50150RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSA50150RJ - HSA50150RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA50150RJ
HSA50150RJ
HSA50150RJ HSA50150RJ
HSA50150RJ

HSA50150RJ

Buy Now
Chassis Mount Resistors - A102431-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102431-ND
Chassis Mount Resistors A102431-ND
150 Ohms ±5% 50W Wirewound Chassis Mount Resistor

150 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA50150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50150RJ
Chassis Mount Resistors HSA50150RJ
RES CHAS MNT 150 OHM 5% 50W

RES CHAS MNT 150 OHM 5% 50W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 150 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3043 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 150 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3043
Through Hole Wirewound Resistor, Hs Series, 150 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3043
Through Hole Wirewound Resistor, HS Series, 150 ohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 150 ohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site
Resistor, 150R, 50W, Wirewound; Resistance Cgs Te Connectivity - 16R5202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150R, 50W, Wirewound; Resistance Cgs Te Connectivity
16R5202
Resistor, 150R, 50W, Wirewound; Resistance Cgs Te Connectivity 16R5202
RESISTOR, 150R, 50W, WIREWOUND; Resistance:150ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 150R, 50W, WIREWOUND; Resistance:150ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number HSA50150RJ A102431-ND HSA50150RJ 64T3043 16R5202
Product Name HSA50150RJ Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 150 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity Resistor, 150R, 50W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs ThroughHole
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details