TE Connectivity HSA5014RJ HSA5014RJ

Description
HSA5014RJ
Request a Quote Datasheet
Description
HSA5014RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSA5014RJ - HSA5014RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA5014RJ
HSA5014RJ
HSA5014RJ HSA5014RJ
HSA5014RJ

HSA5014RJ

Buy Now
Chassis Mount Resistors - A127575-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A127575-ND
Chassis Mount Resistors A127575-ND
14 Ohms ±5% 50W Wirewound Chassis Mount Resistor

14 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA5014RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5014RJ
Chassis Mount Resistors HSA5014RJ
RES CHAS MNT 14 OHM 5% 50W

RES CHAS MNT 14 OHM 5% 50W

Supplier's Site Datasheet
Resistor, Wirewound, 14R, 5%, 50W; Resistance Cgs Te Connectivity - 43AC3193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 14R, 5%, 50W; Resistance Cgs Te Connectivity
43AC3193
Resistor, Wirewound, 14R, 5%, 50W; Resistance Cgs Te Connectivity 43AC3193
RESISTOR, WIREWOUND, 14R, 5%, 50W; Resistance:14ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 14R, 5%, 50W; Resistance:14ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Hsa50 14R 5 Rohs Compliant Cgs Te Connectivity - 16R5197 - Newark, An Avnet Company
Chicago, IL, United States
Hsa50 14R 5 Rohs Compliant Cgs Te Connectivity
16R5197
Hsa50 14R 5 Rohs Compliant Cgs Te Connectivity 16R5197
HSA50 14R 5 ROHS COMPLIANT: YES

HSA50 14R 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number HSA5014RJ A127575-ND HSA5014RJ 43AC3193 16R5197
Product Name HSA5014RJ Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 14R, 5%, 50W; Resistance Cgs Te Connectivity Hsa50 14R 5 Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details