TE Connectivity 12 Ohm 50W 1.25kV Resistor HSA5012RJ

Description
Wirewound Resistor 12 Ohm 50W Chassis Mount 1.25kV Product overview: HSA5012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5012RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 12 Ohm 50W Chassis Mount 1.25kV Product overview: HSA5012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5012RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Ohm 50W 1.25kV Resistor - 54-HSA5012RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 Ohm 50W 1.25kV Resistor
54-HSA5012RJ
12 Ohm 50W 1.25kV Resistor 54-HSA5012RJ
Wirewound Resistor 12 Ohm 50W Chassis Mount 1.25kV Product overview: HSA5012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5012RJ can be used for catalog matching and distributor lookup.

Wirewound Resistor 12 Ohm 50W Chassis Mount 1.25kV Product overview: HSA5012RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Ohm, 50W, 1.25kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 50W, 1.25kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5012RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A102348-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102348-ND
Chassis Mount Resistors A102348-ND
12 Ohms ±5% 50W Wirewound Chassis Mount Resistor

12 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSA50 12R 5% - HSA5012RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA50 12R 5%
HSA5012RJ
HSA50 12R 5% HSA5012RJ
HSA50 12R 5%

HSA50 12R 5%

Buy Now
Chassis Mount Resistors - 7205237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205237
Chassis Mount Resistors 7205237
Aluminium housed resistor 50W 12R 5%

Aluminium housed resistor 50W 12R 5%

Supplier's Site
Chassis Mount Resistors - 7205237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205237P
Chassis Mount Resistors 7205237P
Aluminium housed resistor 50W 12R 5%

Aluminium housed resistor 50W 12R 5%

Supplier's Site
Chassis Mount Resistors - 1649013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649013
Chassis Mount Resistors 1649013
Aluminium housed resistor 50W 12R 5%

Aluminium housed resistor 50W 12R 5%

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chassis Mount Resistors - HSA5012RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5012RJ
Chassis Mount Resistors HSA5012RJ
RES CHAS MNT 12 OHM 5% 50W

RES CHAS MNT 12 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 12R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity - 64T3041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 12R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
64T3041
Res, Wirewound, 12R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity 64T3041
RES, WIREWOUND, 12R, 5%, 1.25KV, SOLDER; Resistance:12ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 12R, 5%, 1.25KV, SOLDER; Resistance:12ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-HSA5012RJ A102348-ND HSA5012RJ 7205237 7205237P HSA5012RJ 64T3041
Product Name 12 Ohm 50W 1.25kV Resistor Chassis Mount Resistors HSA50 12R 5% Chassis Mount Resistors Chassis Mount Resistors Connectors,Interconnects Chassis Mount Resistors Res, Wirewound, 12R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound Wirewound
Resistance Range 12 ohms 12 ohms 12 ohms 45000 ohms 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1250 volts 1250 volts
Operating AC Voltage 1250 volts 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details