10 Ohms ±5% 50W Wirewound Chassis Mount Resistor
TE Connectivity HSA5010RJ
RES CHAS MNT 10 OHM 5% 50W
RES, WIREWOUND, 10R, 5%, 1.25KV, SOLDER; Resistance:10ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102155-ND | 7205233 | 7205233P | HSA5010RJ | 64T3039 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 10R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |