TE Connectivity Chassis Mount Resistors HSA5010KJ

Description
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102154-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102154-ND
Chassis Mount Resistors A102154-ND
10 kOhms ±5% 50W Wirewound Chassis Mount Resistor

10 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Hs Series, 10 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3038 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 10 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3038
Through Hole Wirewound Resistor, Hs Series, 10 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3038
Through Hole Wirewound Resistor, HS Series, 10 kohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 10 kohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site
Resistor, 10K, 50W, Wirewound; Resistance Cgs Te Connectivity - 16R5188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 50W, Wirewound; Resistance Cgs Te Connectivity
16R5188
Resistor, 10K, 50W, Wirewound; Resistance Cgs Te Connectivity 16R5188
RESISTOR, 10K, 50W, WIREWOUND; Resistance:10kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 10K, 50W, WIREWOUND; Resistance:10kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5010KJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5010KJ
Chassis Mount Resistors HSA5010KJ
RES CHAS MNT 10K OHM 5% 50W

RES CHAS MNT 10K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A102154-ND 64T3038 16R5188 HSA5010KJ
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 10 Kohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity Resistor, 10K, 50W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box ThroughHole Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details