TE Connectivity Chassis Mount Resistors HSA25R82J

Description
820 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102152-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102152-ND
Chassis Mount Resistors A102152-ND
820 mOhms ±5% 25W Wirewound Chassis Mount Resistor

820 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 0R82, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R82, 25W, Solder; Resistance Cgs Te Connectivity
69AC5159
Res, Wirewound, 0R82, 25W, Solder; Resistance Cgs Te Connectivity 69AC5159
RES, WIREWOUND, 0R82, 25W, SOLDER; Resistance:0.82ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 0R82, 25W, SOLDER; Resistance:0.82ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA25R82J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R82J
Chassis Mount Resistors HSA25R82J
RES CHAS MNT 0.82 OHM 5% 25W

RES CHAS MNT 0.82 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102152-ND 69AC5159 HSA25R82J
Product Name Chassis Mount Resistors Res, Wirewound, 0R82, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details